Sandvik AB Drill Bit 059219

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.348 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 3 PER ENVELOPE DRILL DIAMETER S DRILL DIAMETER - DECIMAL .348 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL S POINT ANGLE - UOM DEG 502-12 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.348 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 3 PER ENVELOPE DRILL DIAMETER S DRILL DIAMETER - DECIMAL .348 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL S POINT ANGLE - UOM DEG 502-12 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059219 - Sandvik AB
Sandviken, Sweden
Drill Bit
059219
Drill Bit 059219
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.348 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 3 PER ENVELOPE DRILL DIAMETER S DRILL DIAMETER - DECIMAL .348 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL S POINT ANGLE - UOM DEG 502-12 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 12 INCH OVERALL LENGTH
  • 3-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.348 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 3 PER ENVELOPE
  • DRILL DIAMETER S
  • DRILL DIAMETER - DECIMAL .348
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL S
  • POINT ANGLE - UOM DEG
  • 502-12 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059219
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Extension
Designation S
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bit - 53120 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Shank Straight
Cutting Length 3.62 inch (92 mm)
View Details
2 suppliers
1/2 X 1/2 X 5/8 X 3-3/8 X 6 - 3F RH CARBIDE - 0337T00806256.3 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details