Klein Tools, Inc. Drill Bit 53120

Description
JOBBERS LENGTH REGULAR POINT TYPE 5 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 118 POINT ANGLE KLEIN TOOLS. BRAND ITEMS/FEATURES LIGHTLY ROUGHENED SURFACE HIGHER LUBRICITY FOR EASIER CHIP FLOW COATING BLACK OXIDE FINISH DRILL DIAMETER 3/8 INCH DRILL DIAMETER - DECIMAL .375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/8 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH REGULAR POINT TYPE 5 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 118 POINT ANGLE KLEIN TOOLS. BRAND ITEMS/FEATURES LIGHTLY ROUGHENED SURFACE HIGHER LUBRICITY FOR EASIER CHIP FLOW COATING BLACK OXIDE FINISH DRILL DIAMETER 3/8 INCH DRILL DIAMETER - DECIMAL .375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/8 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 53120 - Klein Tools, Inc.
Chicago, IL, USA
Drill Bit
53120
Drill Bit 53120
JOBBERS LENGTH REGULAR POINT TYPE 5 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 118 POINT ANGLE KLEIN TOOLS. BRAND ITEMS/FEATURES LIGHTLY ROUGHENED SURFACE HIGHER LUBRICITY FOR EASIER CHIP FLOW COATING BLACK OXIDE FINISH DRILL DIAMETER 3/8 INCH DRILL DIAMETER - DECIMAL .375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/8 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH REGULAR POINT TYPE
  • 5 INCH OVERALL LENGTH
  • 3-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • 118 POINT ANGLE
  • KLEIN TOOLS. BRAND
  • ITEMS/FEATURES LIGHTLY ROUGHENED SURFACE HIGHER LUBRICITY FOR EASIER CHIP FLOW
  • COATING BLACK OXIDE FINISH
  • DRILL DIAMETER 3/8 INCH
  • DRILL DIAMETER - DECIMAL .375
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 3/8
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet
3/8 Drill Bit, 3.625, 5, 118Deg; Drill Bit Size Metric Klein Tools - 06J9411 - Newark, An Avnet Company
Chicago, IL, United States
3/8 Drill Bit, 3.625, 5, 118Deg; Drill Bit Size Metric Klein Tools
06J9411
3/8 Drill Bit, 3.625, 5, 118Deg; Drill Bit Size Metric Klein Tools 06J9411
3/8" DRILL BIT, 3.625", 5", 118DEG; Drill Bit Size Metric:9.5mm; Drill Bit Size Imperial:0.375"; Effective Length:3.625"; Overall Length:5"; Product Range:- RoHS Compliant: NA

3/8" DRILL BIT, 3.625", 5", 118DEG; Drill Bit Size Metric:9.5mm; Drill Bit Size Imperial:0.375"; Effective Length:3.625"; Overall Length:5"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 53120 06J9411
Product Name Drill Bit 3/8 Drill Bit, 3.625, 5, 118Deg; Drill Bit Size Metric Klein Tools
Product Drill
Shank Straight
Cutting Length 3.62 inch (92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bits - 214818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details
Auger Drill Bit - 53719 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details
2 suppliers
Hole Saw - 36-308 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.750 inch (44.4 mm)
View Details