Precision Cutting Tools, Inc. 1/2 X 1/2 X 5/8 X 3-3/8 X 6 - 3F RH CARBIDE 0337T00806256.3

Description
1/2 X 1/2 X 5/8 X 3-3/8 X 6 - 3F RH CARBIDE
Datasheet
Description
1/2 X 1/2 X 5/8 X 3-3/8 X 6 - 3F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 X 1/2 X 5/8 X 3-3/8 X 6 - 3F RH CARBIDE - 0337T00806256.3 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 X 1/2 X 5/8 X 3-3/8 X 6 - 3F RH CARBIDE
0337T00806256.3
1/2 X 1/2 X 5/8 X 3-3/8 X 6 - 3F RH CARBIDE 0337T00806256.3
1/2 X 1/2 X 5/8 X 3-3/8 X 6 - 3F RH CARBIDE

1/2 X 1/2 X 5/8 X 3-3/8 X 6 - 3F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0337T00806256.3
Product Name 1/2 X 1/2 X 5/8 X 3-3/8 X 6 - 3F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Deep Hole Drills - CoroDrill 818 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Combination Drill / Counterbore
View Details
Hole Saw - 35-365 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 2.250 inch (57.1 mm)
View Details