Sandvik AB Drill Bit 059149

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.073 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #49 DRILL DIAMETER - DECIMAL .073 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #49 POINT ANGLE - UOM DEG 501-12 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.073 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #49 DRILL DIAMETER - DECIMAL .073 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #49 POINT ANGLE - UOM DEG 501-12 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059149 - Sandvik AB
Sandviken, Sweden
Drill Bit
059149
Drill Bit 059149
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.073 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #49 DRILL DIAMETER - DECIMAL .073 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #49 POINT ANGLE - UOM DEG 501-12 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 12 INCH OVERALL LENGTH
  • 1 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.073 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER #49
  • DRILL DIAMETER - DECIMAL .073
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #49
  • POINT ANGLE - UOM DEG
  • 501-12 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059149
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Extension
Designation #49
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Hole Saw Kit - 31630 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill; Drill Set
Drill Type Hole Saw
View Details
5/8 X 5/8 X 3/4 X 2-3/8 X 6 - 3F RH BALL CARBIDE - 0337T01007506.2B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details