Sandvik AB Drill Bit 059010

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 5/32 INCH DRILL DIAMETER - DECIMAL .1562 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/32 POINT ANGLE - UOM DEG 500-12 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 5/32 INCH DRILL DIAMETER - DECIMAL .1562 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/32 POINT ANGLE - UOM DEG 500-12 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059010 - Sandvik AB
Sandviken, Sweden
Drill Bit
059010
Drill Bit 059010
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 5/32 INCH DRILL DIAMETER - DECIMAL .1562 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/32 POINT ANGLE - UOM DEG 500-12 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 12 INCH OVERALL LENGTH
  • 2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 5/32 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER 5/32 INCH
  • DRILL DIAMETER - DECIMAL .1562
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 5/32
  • POINT ANGLE - UOM DEG
  • 500-12 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059010
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.156 inch (4.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216319 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.945 inch (24.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53716 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details
2 suppliers
3/8 X 3/8 X 1/2 X 2 - 3F RH BL - 0337T00605002B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details