Klein Tools, Inc. Auger Drill Bit 53716

Description
SCREW POINT TYPE STEEL MATERIAL 54 INCH OVERALL LENGTH 3/8 INCH DRILL SIZE
Description
SCREW POINT TYPE STEEL MATERIAL 54 INCH OVERALL LENGTH 3/8 INCH DRILL SIZE
Datasheet
Datasheet Summary
Powered by GS/AI

The Flex Auger Bit has a diameter of 3/8 inch (10 mm) and an overall length of 54 inches (137.2 cm). It is designed for drilling holes through wood within walls, featuring a screw point tip that facilitates pulling the bit through the material. Additionally, a hole in the tip allows for the use of wire or cable pulling grips. The bit weighs 1.0 lb (0.5 kg), making it manageable for various drilling tasks. This product is suitable for engineers looking for a reliable solution for drilling in wood applications.

Datasheet Summary
Powered by GS/AI

The Flex Auger Bit has a diameter of 3/8 inch (10 mm) and an overall length of 54 inches (137.2 cm). It is designed for drilling holes through wood within walls, featuring a screw point tip that facilitates pulling the bit through the material. Additionally, a hole in the tip allows for the use of wire or cable pulling grips. The bit weighs 1.0 lb (0.5 kg), making it manageable for various drilling tasks. This product is suitable for engineers looking for a reliable solution for drilling in wood applications.

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 53716 - Klein Tools, Inc.
Chicago, IL, USA
Auger Drill Bit
53716
Auger Drill Bit 53716
SCREW POINT TYPE STEEL MATERIAL 54 INCH OVERALL LENGTH 3/8 INCH DRILL SIZE
  • SCREW POINT TYPE
  • STEEL MATERIAL
  • 54 INCH OVERALL LENGTH
  • 3/8 INCH DRILL SIZE
Supplier's Site Datasheet
Flex Auger Bit, 0.375, 54; Drill Bit Size Metric Klein Tools - 20T8856 - Newark, An Avnet Company
Chicago, IL, United States
Flex Auger Bit, 0.375, 54; Drill Bit Size Metric Klein Tools
20T8856
Flex Auger Bit, 0.375, 54; Drill Bit Size Metric Klein Tools 20T8856
FLEX AUGER BIT, 0.375", 54"; Drill Bit Size Metric:9.5mm; Drill Bit Size Imperial:0.375"; Effective Length:-; Overall Length:54"; Product Range:- RoHS Compliant: NA

FLEX AUGER BIT, 0.375", 54"; Drill Bit Size Metric:9.5mm; Drill Bit Size Imperial:0.375"; Effective Length:-; Overall Length:54"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 53716 20T8856
Product Name Auger Drill Bit Flex Auger Bit, 0.375, 54; Drill Bit Size Metric Klein Tools
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 215978 - RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 5.98 inch (152 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53401 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.688 inch (17.5 mm)
View Details
Hole Saw - 35-384 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 4.375 inch (111.1 mm)
View Details