Sandvik AB Drill Bit 058322

Description
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3 INCH OVERALL LENGTH 1-11/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 11/32 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 11/32 INCH DRILL DIAMETER - DECIMAL .3437 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 11/32 POINT ANGLE - UOM DEG QC41P MODEL
Description
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3 INCH OVERALL LENGTH 1-11/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 11/32 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 11/32 INCH DRILL DIAMETER - DECIMAL .3437 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 11/32 POINT ANGLE - UOM DEG QC41P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058322 - Sandvik AB
Sandviken, Sweden
Drill Bit
058322
Drill Bit 058322
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3 INCH OVERALL LENGTH 1-11/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 11/32 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 11/32 INCH DRILL DIAMETER - DECIMAL .3437 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 11/32 POINT ANGLE - UOM DEG QC41P MODEL
  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 3 INCH OVERALL LENGTH
  • 1-11/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 11/32 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 11/32 INCH
  • DRILL DIAMETER - DECIMAL .3437
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 11/32
  • POINT ANGLE - UOM DEG
  • QC41P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058322
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Screw Machine
Diameter 0.344 inch (8.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239938 - RS Components, Ltd.
Specs
Diameter 0.945 inch (24.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Drill Bit - 53104 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.125 inch (3.2 mm)
View Details
2 suppliers
1/2 X 1/2 X 2 X 4 - 2F RH CARBIDE - 0224T60820004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details