Sandvik AB Drill Bit 057426

Description
" EXTRA LENGTH TYPE HSS MATERIAL 8 INCH OVERALL LENGTH 6 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 13/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 13/32 INCH DRILL DIAMETER - DECIMAL .4062 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/32 POINT ANGLE - UOM DEG 0860 MODEL "
Description
" EXTRA LENGTH TYPE HSS MATERIAL 8 INCH OVERALL LENGTH 6 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 13/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 13/32 INCH DRILL DIAMETER - DECIMAL .4062 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/32 POINT ANGLE - UOM DEG 0860 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057426 - Sandvik AB
Sandviken, Sweden
Drill Bit
057426
Drill Bit 057426
" EXTRA LENGTH TYPE HSS MATERIAL 8 INCH OVERALL LENGTH 6 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 13/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 13/32 INCH DRILL DIAMETER - DECIMAL .4062 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/32 POINT ANGLE - UOM DEG 0860 MODEL "

"

  • EXTRA LENGTH TYPE
  • HSS MATERIAL
  • 8 INCH OVERALL LENGTH
  • 6 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 13/32 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 13/32 INCH
  • DRILL DIAMETER - DECIMAL .4062
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 13/32
  • POINT ANGLE - UOM DEG
  • 0860 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057426
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.406 inch (10.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Stepped Cone Drill - KTSB14 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
Shank Hex
View Details
2 suppliers
1 X 1 X 3-1/4 X 6 - 2FL RH CARBIDE - 0224T61632506 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details