Sandvik AB Drill Bit 057230

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 275 MM OVERALL LENGTH 180 MM FLUTE LENGTH STRAIGHT SHANK TYPE 23 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 23 MM DRILL DIAMETER IN MM 23 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 275 MM OVERALL LENGTH 180 MM FLUTE LENGTH STRAIGHT SHANK TYPE 23 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 23 MM DRILL DIAMETER IN MM 23 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057230 - Sandvik AB
Sandviken, Sweden
Drill Bit
057230
Drill Bit 057230
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 275 MM OVERALL LENGTH 180 MM FLUTE LENGTH STRAIGHT SHANK TYPE 23 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 23 MM DRILL DIAMETER IN MM 23 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 275 MM OVERALL LENGTH
  • 180 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 23 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 23 MM
  • DRILL DIAMETER IN MM 23
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057230
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.906 inch (23.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Hole Saw - 31532 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
5/16 X 5/16 X 1-1/4 X 4 - 3F RH CARBIDE - 0314T00512504 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details