Klein Tools, Inc. Hole Saw 31532

Description
VARIABLE PITCH TYPE METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 INCH DIAMETER USED ON 7/16 INCH ARBOR PIPE ENTER SIZE 1-1/2 INCH
Datasheet
Description
VARIABLE PITCH TYPE METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 INCH DIAMETER USED ON 7/16 INCH ARBOR PIPE ENTER SIZE 1-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 31532 - Klein Tools, Inc.
Chicago, IL, USA
Hole Saw
31532
Hole Saw 31532
VARIABLE PITCH TYPE METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 INCH DIAMETER USED ON 7/16 INCH ARBOR PIPE ENTER SIZE 1-1/2 INCH
  • VARIABLE PITCH TYPE
  • METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 2 INCH DIAMETER
  • USED ON 7/16 INCH ARBOR
  • PIPE ENTER SIZE 1-1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 31532
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bits - 1848099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.787 inch (20.0 mm)
Shank Square
View Details
3-1/8" (76mm) Bi-Metal Hole Saw - D180050 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details
Drill Bit - 53125 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.453 inch (11.5 mm)
View Details
2 suppliers