Sandvik AB Drill Bit 057150

Description
" TAPER LENGTH TYPE HSS MATERIAL 220 MM OVERALL LENGTH 144 MM FLUTE LENGTH STRAIGHT SHANK TYPE 15 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 15 MM DRILL DIAMETER IN MM 15 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 220 MM OVERALL LENGTH 144 MM FLUTE LENGTH STRAIGHT SHANK TYPE 15 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 15 MM DRILL DIAMETER IN MM 15 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057150 - Sandvik AB
Sandviken, Sweden
Drill Bit
057150
Drill Bit 057150
" TAPER LENGTH TYPE HSS MATERIAL 220 MM OVERALL LENGTH 144 MM FLUTE LENGTH STRAIGHT SHANK TYPE 15 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 15 MM DRILL DIAMETER IN MM 15 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 220 MM OVERALL LENGTH
  • 144 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 15 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 15 MM
  • DRILL DIAMETER IN MM 15
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057150
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.591 inch (15.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Magnetic Drill Bits - 1239938 - RS Components, Ltd.
Specs
Diameter 0.945 inch (24.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Brazed Carbide Single-lip Gun Drill - CoroDrill A428.91 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Gundrill
View Details
1/8
Ryobi Technologies, Inc.
Specs
Product Drill
View Details