RS Components, Ltd. Magnetic Drill Bits 1239939

Description
26mm long Rotabroach Raptor cutter
Request a Quote
Description
26mm long Rotabroach Raptor cutter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drill Bits - 1239939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Drill Bits
1239939
Magnetic Drill Bits 1239939
26mm long Rotabroach Raptor cutter

26mm long Rotabroach Raptor cutter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1239939
Product Name Magnetic Drill Bits
Diameter 1.024 inch (26.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232557 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.157 to 0.787 inch (4.0 to 20.0 mm)
View Details
Hole Saws & Core Drill Bits - 216145 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.693 inch (43.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 216454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Drill Bits - 212979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.079 inch (2.0 mm)
OAL 1.89 inch (48 mm)
View Details