Sandvik AB Drill Bit 056850

Description
" TAPER LENGTH TYPE HSS MATERIAL 165 MM OVERALL LENGTH 109 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 8.5 MM DRILL DIAMETER IN MM 8.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 165 MM OVERALL LENGTH 109 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 8.5 MM DRILL DIAMETER IN MM 8.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 056850 - Sandvik AB
Sandviken, Sweden
Drill Bit
056850
Drill Bit 056850
" TAPER LENGTH TYPE HSS MATERIAL 165 MM OVERALL LENGTH 109 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 8.5 MM DRILL DIAMETER IN MM 8.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 165 MM OVERALL LENGTH
  • 109 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 8.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 8.5 MM
  • DRILL DIAMETER IN MM 8.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 056850
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.335 inch (8.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Drill Bits - 214183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.272 inch (6.9 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
High Speed Drill 221-#20 - 221-#20 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Hole Saw - 35-382 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 4.125 inch (104.8 mm)
View Details