Greenlee Textron, Inc. Hole Saw 725-2-1/2

Description
VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 2-1/2 INCH DIAMETER 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 2 INCH APPLICATION ENCLOSURE OR HARDY BOARD SIDING
Datasheet
Description
VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 2-1/2 INCH DIAMETER 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 2 INCH APPLICATION ENCLOSURE OR HARDY BOARD SIDING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 725-2-1/2 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
725-2-1/2
Hole Saw 725-2-1/2
VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 2-1/2 INCH DIAMETER 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 2 INCH APPLICATION ENCLOSURE OR HARDY BOARD SIDING
  • VARIABLE PITCH TYPE
  • ABRASIVE, NON-METALLIC CUT MATERIAL
  • TUNGSTEN CARBIDE GRIT BLADE MATERIAL
  • 2-1/2 INCH DIAMETER
  • 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • CONDUIT HOLE DIAMETER 2 INCH
  • APPLICATION ENCLOSURE OR HARDY BOARD SIDING
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 725-2-1/2
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749047 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.787 inch (20.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB255UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 16-04-72A - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 1.000 inch (25.4 mm)
Size Range 1 inch (25.4 mm)
View Details