Sandvik AB Drill Bit 053710

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1935 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #10 DRILL DIAMETER - DECIMAL .1935 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #10 POINT ANGLE - UOM DEG CO501-6 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1935 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #10 DRILL DIAMETER - DECIMAL .1935 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #10 POINT ANGLE - UOM DEG CO501-6 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 053710 - Sandvik AB
Sandviken, Sweden
Drill Bit
053710
Drill Bit 053710
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1935 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #10 DRILL DIAMETER - DECIMAL .1935 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #10 POINT ANGLE - UOM DEG CO501-6 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • HSCO MATERIAL
  • 6 INCH OVERALL LENGTH
  • 2-7/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.1935 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #10
  • DRILL DIAMETER - DECIMAL .1935
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #10
  • POINT ANGLE - UOM DEG
  • CO501-6 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 053710
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Extension
Designation #10
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Auger Drill Bit - 53444 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details
1/2 X 1/2 X 1-1/2 X 6 - 2F RH - 0224T00815006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details