Sandvik AB Drill Bit 051314

Description
" TAPER LENGTH TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSIT IC STAINLESS STEEL, PRECIPITATION HARDENED STAINLESS STEEL, TITANI COATING BRONZE OXIDE FINISH DRILL DIAMETER 7/32 INCH DRILL DIAMETER - DECIMAL .2187 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/32 POINT ANGLE - UOM DEG M51CO MODEL "
Description
" TAPER LENGTH TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSIT IC STAINLESS STEEL, PRECIPITATION HARDENED STAINLESS STEEL, TITANI COATING BRONZE OXIDE FINISH DRILL DIAMETER 7/32 INCH DRILL DIAMETER - DECIMAL .2187 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/32 POINT ANGLE - UOM DEG M51CO MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051314 - Sandvik AB
Sandviken, Sweden
Drill Bit
051314
Drill Bit 051314
" TAPER LENGTH TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSIT IC STAINLESS STEEL, PRECIPITATION HARDENED STAINLESS STEEL, TITANI COATING BRONZE OXIDE FINISH DRILL DIAMETER 7/32 INCH DRILL DIAMETER - DECIMAL .2187 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/32 POINT ANGLE - UOM DEG M51CO MODEL "

"

  • TAPER LENGTH TYPE
  • HSCO MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSITIC STAINLESS STEEL, PRECIPITATION HARDENED STAINLESS STEEL, TITANI
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 7/32 INCH
  • DRILL DIAMETER - DECIMAL .2187
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 7/32
  • POINT ANGLE - UOM DEG
  • M51CO MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051314
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.219 inch (5.6 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239939 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Stepped Cone Drill - 59008 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
7/16 X 7/16 X 1-1/2 X 4 - 3F RH - 0314T00715004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details