Sandvik AB Drill Bit 051128

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 14-3/4 INCH OVERALL LENGTH 9-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-7/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-7/16 INCH DRILL DIAMETER - DECIMAL 1.4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-7/16 POINT ANGLE - UOM DEG R51 MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 14-3/4 INCH OVERALL LENGTH 9-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-7/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-7/16 INCH DRILL DIAMETER - DECIMAL 1.4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-7/16 POINT ANGLE - UOM DEG R51 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051128 - Sandvik AB
Sandviken, Sweden
Drill Bit
051128
Drill Bit 051128
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 14-3/4 INCH OVERALL LENGTH 9-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-7/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-7/16 INCH DRILL DIAMETER - DECIMAL 1.4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-7/16 POINT ANGLE - UOM DEG R51 MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 14-3/4 INCH OVERALL LENGTH
  • 9-1/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1-7/16 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-7/16 INCH
  • DRILL DIAMETER - DECIMAL 1.4375
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-7/16
  • POINT ANGLE - UOM DEG
  • R51 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051128
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 1.438 inch (36.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 3.35 inch (85 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Hole Saw Kit - 31640 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill; Drill Set
Drill Type Hole Saw
View Details
3/4 X 3/4 X 2-1/4 X 5 - 2F RH CARBIDE - 0235T01222505 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details