Sandvik AB Drill Bit 051111

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 7-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-11/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-11/64 INCH DRILL DIAMETER - DECIMAL 1.1718 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-11/64 POINT ANGLE - UOM DEG R51 MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 7-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-11/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-11/64 INCH DRILL DIAMETER - DECIMAL 1.1718 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-11/64 POINT ANGLE - UOM DEG R51 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051111 - Sandvik AB
Sandviken, Sweden
Drill Bit
051111
Drill Bit 051111
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 7-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-11/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-11/64 INCH DRILL DIAMETER - DECIMAL 1.1718 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-11/64 POINT ANGLE - UOM DEG R51 MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 12 INCH OVERALL LENGTH
  • 7-3/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1-11/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-11/64 INCH
  • DRILL DIAMETER - DECIMAL 1.1718
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-11/64
  • POINT ANGLE - UOM DEG
  • R51 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051111
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 1.172 inch (29.8 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bits - 212957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
HSS Power Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Specs
Product Drill Set
Units Fractional; Metric
Drill Type Combination Drill / Tap
View Details
Drill Bit - T1 19/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Jobber
Cutting Application Plastic; Steel; Wood
View Details