Walter Surface Technologies HSS Power Tap and Drill Bit Set SST+ Drill Bits

Description
Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or non-ferrous metals. SST power taps eliminate slow hand tapping to increase productivity and reduce overall tapping costs. Features Drill bit and tap sizes marked on inside panel Panel is hinged and neatly fold into box SST high performance HSS Power Taps SST+ high performance HSS drill bits Sturdy metal index container Applications Drilling and tapping with rev. portable drill Repairing damaged threads Tapping trough holes
Description
Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or non-ferrous metals. SST power taps eliminate slow hand tapping to increase productivity and reduce overall tapping costs. Features Drill bit and tap sizes marked on inside panel Panel is hinged and neatly fold into box SST high performance HSS Power Taps SST+ high performance HSS drill bits Sturdy metal index container Applications Drilling and tapping with rev. portable drill Repairing damaged threads Tapping trough holes

Suppliers

Company
Product
Description
Supplier Links
HSS Power Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Windsor, CT, USA
HSS Power Tap and Drill Bit Set
SST+ Drill Bits
HSS Power Tap and Drill Bit Set SST+ Drill Bits
Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or non-ferrous metals. SST power taps eliminate slow hand tapping to increase productivity and reduce overall tapping costs. Features Drill bit and tap sizes marked on inside panel Panel is hinged and neatly fold into box SST high performance HSS Power Taps SST+ high performance HSS drill bits Sturdy metal index container Applications Drilling and tapping with rev. portable drill Repairing damaged threads Tapping trough holes

Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or non-ferrous metals. SST power taps eliminate slow hand tapping to increase productivity and reduce overall tapping costs.

Features

  • Drill bit and tap sizes marked on inside panel
  • Panel is hinged and neatly fold into box
  • SST high performance HSS Power Taps
  • SST+ high performance HSS drill bits
  • Sturdy metal index container

Applications

  • Drilling and tapping with rev. portable drill
  • Repairing damaged threads
  • Tapping trough holes
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Drill Bits
Product Number SST+ Drill Bits
Product Name HSS Power Tap and Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bits - 214975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 2.60 inch (66 mm)
Material High Speed Steel; Hss
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details
SST+ 135° Jobbers, Wire Gauge for High Tensile Steel for Electricians -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details