Ebinger Manufacturing Corp. Drill Bit T1 19/64

Description
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 19/64 INCH SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 19/64 INCH DRILL DIAMETER - DECIMAL .2968 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 19/64 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 19/64 INCH SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 19/64 INCH DRILL DIAMETER - DECIMAL .2968 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 19/64 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T1 19/64 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit
T1 19/64
Drill Bit T1 19/64
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 19/64 INCH SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 19/64 INCH DRILL DIAMETER - DECIMAL .2968 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 19/64 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH TYPE
  • HIGH SPEED TOOL STEEL MATERIAL
  • STRAIGHT SHANK TYPE
  • 19/64 INCH SHANK SIZE
  • 118 POINT ANGLE
  • CUT MATERIAL PLASTIC, STEEL, WOOD
  • ITEMS/FEATURES HIGHLY POLISHED FLUTE
  • STANDARD PACKAGE 12
  • COATING BRIGHT FINISH, POLISHED FLUTE
  • DRILL DIAMETER 19/64 INCH
  • DRILL DIAMETER - DECIMAL .2968
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 19/64
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number T1 19/64
Product Name Drill Bit
Product Drill
Drill Type Jobber
Cutting Application Plastic; Steel; Wood
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232529 - RS Components, Ltd.
Specs
Units Metric
Designation 41mm
Diameter 0.315 to 1.614 inch (8.0 to 41.0 mm)
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bit - JD27/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.422 inch (10.7 mm)
View Details