Sandvik AB Drill Bit 050947

Description
TAPER LENGTH SPLIT POINT TYPE HSS MATERIAL 4-1/4 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0785 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #47 DRILL DIAMETER - DECIMAL .0785 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #47 POINT ANGLE - UOM DEG QC91G MODEL
Description
TAPER LENGTH SPLIT POINT TYPE HSS MATERIAL 4-1/4 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0785 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #47 DRILL DIAMETER - DECIMAL .0785 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #47 POINT ANGLE - UOM DEG QC91G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 050947 - Sandvik AB
Sandviken, Sweden
Drill Bit
050947
Drill Bit 050947
TAPER LENGTH SPLIT POINT TYPE HSS MATERIAL 4-1/4 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0785 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #47 DRILL DIAMETER - DECIMAL .0785 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #47 POINT ANGLE - UOM DEG QC91G MODEL
  • TAPER LENGTH SPLIT POINT TYPE
  • HSS MATERIAL
  • 4-1/4 INCH OVERALL LENGTH
  • 2-1/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.0785 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER #47
  • DRILL DIAMETER - DECIMAL .0785
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #47
  • POINT ANGLE - UOM DEG
  • QC91G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 050947
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #47
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.35 inch (85 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Hole Saw - 31580 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/2 X 1/2 X 2-1/2 X 5 - 2F RH CARBIDE - 0224T00825005 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details