Klein Tools, Inc. Hole Saw 31580

Description
VARIABLE PITCH TYPE METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 5 INCH DIAMETER USED ON 7/16 INCH ARBOR
Datasheet
Description
VARIABLE PITCH TYPE METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 5 INCH DIAMETER USED ON 7/16 INCH ARBOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 31580 - Klein Tools, Inc.
Chicago, IL, USA
Hole Saw
31580
Hole Saw 31580
VARIABLE PITCH TYPE METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 5 INCH DIAMETER USED ON 7/16 INCH ARBOR
  • VARIABLE PITCH TYPE
  • METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 5 INCH DIAMETER
  • USED ON 7/16 INCH ARBOR
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 31580
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bits - 213203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
View Details
Auger Drill Bit - 53444 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details
Hole Saw - 36-318 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 4.500 inch (114.3 mm)
View Details