Sandvik AB Drill Bit 046580

Description
" SCREW MACHINE LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 66 MM OVERALL LENGTH 28 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.8 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 5.8 MM DRILL DIAMETER IN MM 5.8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "
Description
" SCREW MACHINE LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 66 MM OVERALL LENGTH 28 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.8 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 5.8 MM DRILL DIAMETER IN MM 5.8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 046580 - Sandvik AB
Sandviken, Sweden
Drill Bit
046580
Drill Bit 046580
" SCREW MACHINE LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 66 MM OVERALL LENGTH 28 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.8 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 5.8 MM DRILL DIAMETER IN MM 5.8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "

"

  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 66 MM OVERALL LENGTH
  • 28 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 5.8 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER 5.8 MM
  • DRILL DIAMETER IN MM 5.8
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 4ASM MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 046580
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Screw Machine
Diameter 0.228 inch (5.8 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Drill Bits - 213770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.161 inch (4.1 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Brazed Carbide Single-lip Gun Drill - CoroDrill A428.91 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Gundrill
View Details
51 pc. Drilling and Driving Kit - A985101 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details