Sandvik AB Drill Bit 046130

Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 30 MM OVERALL LENGTH 8 MM FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN, NAS 907 TYPE C CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL COATING BLACK OXIDE FINISH DRILL DIAMETER 1.3 MM DRILL DIAMETER IN MM 1.3 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "
Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 30 MM OVERALL LENGTH 8 MM FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN, NAS 907 TYPE C CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL COATING BLACK OXIDE FINISH DRILL DIAMETER 1.3 MM DRILL DIAMETER IN MM 1.3 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 046130 - Sandvik AB
Sandviken, Sweden
Drill Bit
046130
Drill Bit 046130
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 30 MM OVERALL LENGTH 8 MM FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN, NAS 907 TYPE C CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL COATING BLACK OXIDE FINISH DRILL DIAMETER 1.3 MM DRILL DIAMETER IN MM 1.3 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "

"

  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 30 MM OVERALL LENGTH
  • 8 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD DIN, NAS 907 TYPE C
  • CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL
  • COATING BLACK OXIDE FINISH
  • DRILL DIAMETER 1.3 MM
  • DRILL DIAMETER IN MM 1.3
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 4ASM MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 046130
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Screw Machine
Diameter 0.051 inch (1.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232563 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Stepped Cone Drill - KTSB14 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
Shank Hex
View Details
2 suppliers
1/4 X 1/4 X 3/4 X 2-1/2- 2F RH BALL CARBIDE - 0224T004075025B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details