Sandvik AB Drill Bit 045840

Description
SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 5/16 INCH FLUTE LENGTH THREADED HEX SHANK TYPE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE DRILL DIAMETER #40 DRILL DIAMETER - DECIMAL .098 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #40 POINT ANGLE - UOM DEG TS41 MODEL
Description
SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 5/16 INCH FLUTE LENGTH THREADED HEX SHANK TYPE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE DRILL DIAMETER #40 DRILL DIAMETER - DECIMAL .098 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #40 POINT ANGLE - UOM DEG TS41 MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 045840 - Sandvik AB
Sandviken, Sweden
Drill Bit
045840
Drill Bit 045840
SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 5/16 INCH FLUTE LENGTH THREADED HEX SHANK TYPE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE DRILL DIAMETER #40 DRILL DIAMETER - DECIMAL .098 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #40 POINT ANGLE - UOM DEG TS41 MODEL
  • SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 5/16 INCH FLUTE LENGTH
  • THREADED HEX SHANK TYPE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 6 PER ENVELOPE
  • DRILL DIAMETER #40
  • DRILL DIAMETER - DECIMAL .098
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #40
  • POINT ANGLE - UOM DEG
  • TS41 MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 045840
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type SPLIT POINT
Designation #40
Shank Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1848184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.866 inch (22.0 mm)
Shank Square
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Drill Bit - 53116 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.312 inch (7.9 mm)
View Details
2 suppliers
3/4 X 3/4 X 1 X 2 X 4 - 3F RH BALL CARBIDE - 0314T01210004.2B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details