RS Components, Ltd. Drill Bits 1848184

Description
Woodwork flat drill bit,22mm
Request a Quote
Description
Woodwork flat drill bit,22mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 1848184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
1848184
Drill Bits 1848184
Woodwork flat drill bit,22mm

Woodwork flat drill bit,22mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1848184
Product Name Drill Bits
Drill Type Wood Bit
Diameter 0.866 inch (22.0 mm)
Shank Square
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216038 - RS Components, Ltd.
Specs
Units Metric
Designation 76mm, 16mm
Diameter 2.992 inch (76.0 mm)
View Details
Hole Saws & Core Drill Bits - 1749053 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Shank 0.374 inch (9.5 mm)
View Details
Drill Bits - 214212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.283 inch (7.2 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 215962 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.205 inch (56.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details