Sandvik AB Drill Bit 042302

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-1/2 INCH OVERALL LENGTH 1-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.238 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER B DRILL DIAMETER - DECIMAL .238 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL B POINT ANGLE - UOM DEG M42CO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-1/2 INCH OVERALL LENGTH 1-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.238 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER B DRILL DIAMETER - DECIMAL .238 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL B POINT ANGLE - UOM DEG M42CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 042302 - Sandvik AB
Sandviken, Sweden
Drill Bit
042302
Drill Bit 042302
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-1/2 INCH OVERALL LENGTH 1-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.238 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER B DRILL DIAMETER - DECIMAL .238 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL B POINT ANGLE - UOM DEG M42CO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 2-1/2 INCH OVERALL LENGTH
  • 1-3/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.238 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER B
  • DRILL DIAMETER - DECIMAL .238
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL B
  • POINT ANGLE - UOM DEG
  • M42CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 042302
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Screw Machine
Designation B
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238508 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 30.5mm
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Auger Drill Bit - 53444 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details
1/2 X 1/2 X 3 X 6 - 2F RH CARBIDE - 0235T20830006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details