Sandvik AB Drill Bit 041358

Description
SCREW MACHINE LENGTH TYPE HSCO MATERIAL 1-3/8 INCH OVERALL LENGTH 1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.042 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #58 DRILL DIAMETER - DECIMAL .042 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #58 POINT ANGLE - UOM DEG M41CO MODEL
Description
SCREW MACHINE LENGTH TYPE HSCO MATERIAL 1-3/8 INCH OVERALL LENGTH 1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.042 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #58 DRILL DIAMETER - DECIMAL .042 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #58 POINT ANGLE - UOM DEG M41CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 041358 - Sandvik AB
Sandviken, Sweden
Drill Bit
041358
Drill Bit 041358
SCREW MACHINE LENGTH TYPE HSCO MATERIAL 1-3/8 INCH OVERALL LENGTH 1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.042 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #58 DRILL DIAMETER - DECIMAL .042 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #58 POINT ANGLE - UOM DEG M41CO MODEL
  • SCREW MACHINE LENGTH TYPE
  • HSCO MATERIAL
  • 1-3/8 INCH OVERALL LENGTH
  • 1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.042 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #58
  • DRILL DIAMETER - DECIMAL .042
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #58
  • POINT ANGLE - UOM DEG
  • M41CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 041358
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #58
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232513 - RS Components, Ltd.
Specs
Units Metric
Designation 37mm
Diameter 0.276 to 1.457 inch (7.0 to 37.0 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Stepped Cone Drill - 59001T - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
3/8 X 3/8 X 1 X 2-1/2 - 3F RH CARBIDE - 0337T006100025 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details