RS Components, Ltd. Specialist Drill Bits 232513

Description
Drill 7-37x3mm steps
Request a Quote
Description
Drill 7-37x3mm steps
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 232513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
232513
Specialist Drill Bits 232513
Drill 7-37x3mm steps

Drill 7-37x3mm steps

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 232513
Product Name Specialist Drill Bits
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
OAL 5.28 inch (134 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216246 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.748 inch (19.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 216347 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.260 inch (32.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 216038 - RS Components, Ltd.
Specs
Units Metric
Designation 76mm, 16mm
Diameter 2.992 inch (76.0 mm)
View Details