Sandvik AB Drill Bit 041357

Description
SCREW MACHINE LENGTH TYPE HSCO MATERIAL 1-3/8 INCH OVERALL LENGTH 1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.043 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #57 DRILL DIAMETER - DECIMAL .043 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #57 POINT ANGLE - UOM DEG M41CO MODEL
Description
SCREW MACHINE LENGTH TYPE HSCO MATERIAL 1-3/8 INCH OVERALL LENGTH 1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.043 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #57 DRILL DIAMETER - DECIMAL .043 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #57 POINT ANGLE - UOM DEG M41CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 041357 - Sandvik AB
Sandviken, Sweden
Drill Bit
041357
Drill Bit 041357
SCREW MACHINE LENGTH TYPE HSCO MATERIAL 1-3/8 INCH OVERALL LENGTH 1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.043 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #57 DRILL DIAMETER - DECIMAL .043 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #57 POINT ANGLE - UOM DEG M41CO MODEL
  • SCREW MACHINE LENGTH TYPE
  • HSCO MATERIAL
  • 1-3/8 INCH OVERALL LENGTH
  • 1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.043 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #57
  • DRILL DIAMETER - DECIMAL .043
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #57
  • POINT ANGLE - UOM DEG
  • M41CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 041357
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #57
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.240 inch (6.1 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Stepped Cone Drill - KTSB01 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
Shank Hex
View Details
2 suppliers
1/4 X 1/4 X 1 X 3 - 2F RH CARBIDE - 0224T60410003 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details