Precision Cutting Tools, Inc. 1/4 X 1/4 X 1 X 3 - 2F RH CARBIDE 0224T60410003

Description
1/4 X 1/4 X 1 X 3 - 2F RH CARBIDE
Datasheet
Description
1/4 X 1/4 X 1 X 3 - 2F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 X 1/4 X 1 X 3 - 2F RH CARBIDE - 0224T60410003 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/4 X 1/4 X 1 X 3 - 2F RH CARBIDE
0224T60410003
1/4 X 1/4 X 1 X 3 - 2F RH CARBIDE 0224T60410003
1/4 X 1/4 X 1 X 3 - 2F RH CARBIDE

1/4 X 1/4 X 1 X 3 - 2F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0224T60410003
Product Name 1/4 X 1/4 X 1 X 3 - 2F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221585 - RS Components, Ltd.
Specs
Units Metric
Designation 22.5mm
Diameter 0.394 to 0.886 inch (10.0 to 22.5 mm)
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Wood Spade Bit - 33A-1-1/2 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details
1/4 X 1/4 X 1-1/2 X 4 - 2F RH BALL END CARBIDE - 0235T00415004B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details