Sandvik AB Drill Bit 041021

Description
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 2-1/8 INCH OVERALL LENGTH 1-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER #21 DRILL DIAMETER - DECIMAL .159 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41 MODEL "
Description
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 2-1/8 INCH OVERALL LENGTH 1-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER #21 DRILL DIAMETER - DECIMAL .159 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 041021 - Sandvik AB
Sandviken, Sweden
Drill Bit
041021
Drill Bit 041021
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 2-1/8 INCH OVERALL LENGTH 1-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER #21 DRILL DIAMETER - DECIMAL .159 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41 MODEL "

"

  • SCREW MACHINE LENGTH TYPE
  • HSS MATERIAL
  • 2-1/8 INCH OVERALL LENGTH
  • 1-1/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #21
  • DRILL DIAMETER - DECIMAL .159
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R41 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 041021
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #21
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Drill Bits - 214177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Solid Carbid Drills - CoroDrill 862 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
4 pc 7/64
Specs
Product Drill Set
View Details