Klein Tools, Inc. Auger Drill Bit 53440

Description
SCREW POINT, SHIP TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 15/16 INCH DRILL SIZE
Datasheet
Description
SCREW POINT, SHIP TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 15/16 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 53440 - Klein Tools, Inc.
Chicago, IL, USA
Auger Drill Bit
53440
Auger Drill Bit 53440
SCREW POINT, SHIP TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 15/16 INCH DRILL SIZE
  • SCREW POINT, SHIP TYPE
  • STEEL MATERIAL
  • 18 INCH OVERALL LENGTH
  • 15 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • HEAT TREATED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 15/16 INCH DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 53440
Product Name Auger Drill Bit
Product Drill
Units Fractional
Diameter 0.938 inch (23.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216016 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm, 16mm
Diameter 2.008 inch (51.0 mm)
View Details
Hole Saw - 31540 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
Hole Saw - 35-369 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 2.562 inch (65.1 mm)
View Details