RS Components, Ltd. Drill Bits 1848128

Description
Woodwork flat drill bit,32mm
Request a Quote
Description
Woodwork flat drill bit,32mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 1848128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
1848128
Drill Bits 1848128
Woodwork flat drill bit,32mm

Woodwork flat drill bit,32mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1848128
Product Name Drill Bits
Drill Type Wood Bit
Diameter 1.260 inch (32.0 mm)
Shank Square
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 213001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Hole Saws & Core Drill Bits - 1749047 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.787 inch (20.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Specialist Drill Bits - 1238508 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 30.5mm
View Details
Drill Bits - 216448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details