Sandvik AB Drill Bit 040021

Description
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 2-15/16 INCH OVERALL LENGTH 1-11/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER 21/64 INCH DRILL DIAMETER - DECIMAL .3281 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/64 POINT ANGLE - UOM DEG R40 MODEL "
Description
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 2-15/16 INCH OVERALL LENGTH 1-11/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER 21/64 INCH DRILL DIAMETER - DECIMAL .3281 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/64 POINT ANGLE - UOM DEG R40 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 040021 - Sandvik AB
Sandviken, Sweden
Drill Bit
040021
Drill Bit 040021
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 2-15/16 INCH OVERALL LENGTH 1-11/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER 21/64 INCH DRILL DIAMETER - DECIMAL .3281 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/64 POINT ANGLE - UOM DEG R40 MODEL "

"

  • SCREW MACHINE LENGTH TYPE
  • HSS MATERIAL
  • 2-15/16 INCH OVERALL LENGTH
  • 1-11/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 21/64 INCH
  • DRILL DIAMETER - DECIMAL .3281
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 21/64
  • POINT ANGLE - UOM DEG
  • R40 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 040021
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Screw Machine
Diameter 0.328 inch (8.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238508 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 30.5mm
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Hole Saw - 31532 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
5/8 X 5/8 X 3/4 X 1-5/8 X 4 - 3FL RH CARBIDE - 0314T61007504.1 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details