Sandvik AB Drill Bit 040009

Description
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 1-15/16 INCH OVERALL LENGTH 15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER 9/64 INCH DRILL DIAMETER - DECIMAL .1406 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/64 POINT ANGLE - UOM DEG R40 MODEL "
Description
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 1-15/16 INCH OVERALL LENGTH 15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER 9/64 INCH DRILL DIAMETER - DECIMAL .1406 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/64 POINT ANGLE - UOM DEG R40 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 040009 - Sandvik AB
Sandviken, Sweden
Drill Bit
040009
Drill Bit 040009
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 1-15/16 INCH OVERALL LENGTH 15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER 9/64 INCH DRILL DIAMETER - DECIMAL .1406 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/64 POINT ANGLE - UOM DEG R40 MODEL "

"

  • SCREW MACHINE LENGTH TYPE
  • HSS MATERIAL
  • 1-15/16 INCH OVERALL LENGTH
  • 15/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 9/64 INCH
  • DRILL DIAMETER - DECIMAL .1406
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 9/64
  • POINT ANGLE - UOM DEG
  • R40 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 040009
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Screw Machine
Diameter 0.141 inch (3.6 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 2.60 inch (66 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
5/8 X 5/8 X 2 X 4 - 2F RH CARBIDE - 0224T01020004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details