Sandvik AB Drill Bit 034420

Description
" JOBBERS LENGTH TYPE HEAT TREATED CARBIDE TIPPED MATERIAL 4-1/2 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL CAST IRON, NON FERROUS METAL, COMPOSITE MATERIAL COATING GRAY SATIN FINISH DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG D444 MODEL "
Description
" JOBBERS LENGTH TYPE HEAT TREATED CARBIDE TIPPED MATERIAL 4-1/2 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL CAST IRON, NON FERROUS METAL, COMPOSITE MATERIAL COATING GRAY SATIN FINISH DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG D444 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 034420 - Sandvik AB
Sandviken, Sweden
Drill Bit
034420
Drill Bit 034420
" JOBBERS LENGTH TYPE HEAT TREATED CARBIDE TIPPED MATERIAL 4-1/2 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL CAST IRON, NON FERROUS METAL, COMPOSITE MATERIAL COATING GRAY SATIN FINISH DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG D444 MODEL "

"

  • JOBBERS LENGTH TYPE
  • HEAT TREATED CARBIDE TIPPED MATERIAL
  • 4-1/2 INCH OVERALL LENGTH
  • 3-3/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL CAST IRON, NON FERROUS METAL, COMPOSITE MATERIAL
  • COATING GRAY SATIN FINISH
  • DRILL DIAMETER 5/16 INCH
  • DRILL DIAMETER - DECIMAL .3125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 5/16
  • POINT ANGLE - UOM DEG
  • D444 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 034420
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.312 inch (7.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.063 inch (1.6 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53718 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.562 inch (14.3 mm)
View Details
2 suppliers
1 X 1 X 1-1/2 X 4 - 2F RH BALL END CARBIDE - 0235T01615004B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details