Klein Tools, Inc. Auger Drill Bit 53718

Description
SCREW POINT TYPE STEEL MATERIAL 54 INCH OVERALL LENGTH 9/16 INCH DRILL SIZE
Datasheet
Description
SCREW POINT TYPE STEEL MATERIAL 54 INCH OVERALL LENGTH 9/16 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 53718 - Klein Tools, Inc.
Chicago, IL, USA
Auger Drill Bit
53718
Auger Drill Bit 53718
SCREW POINT TYPE STEEL MATERIAL 54 INCH OVERALL LENGTH 9/16 INCH DRILL SIZE
  • SCREW POINT TYPE
  • STEEL MATERIAL
  • 54 INCH OVERALL LENGTH
  • 9/16 INCH DRILL SIZE
Supplier's Site Datasheet
Flex Auger Bit, 0.5625, 54; Drill Bit Size Metric Klein Tools - 20T8858 - Newark, An Avnet Company
Chicago, IL, United States
Flex Auger Bit, 0.5625, 54; Drill Bit Size Metric Klein Tools
20T8858
Flex Auger Bit, 0.5625, 54; Drill Bit Size Metric Klein Tools 20T8858
FLEX AUGER BIT, 0.5625", 54"; Drill Bit Size Metric:14.3mm; Drill Bit Size Imperial:0.5625"; Effective Length:-; Overall Length:54"; Product Range:- RoHS Compliant: NA

FLEX AUGER BIT, 0.5625", 54"; Drill Bit Size Metric:14.3mm; Drill Bit Size Imperial:0.5625"; Effective Length:-; Overall Length:54"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 53718 20T8858
Product Name Auger Drill Bit Flex Auger Bit, 0.5625, 54; Drill Bit Size Metric Klein Tools
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Specialist Drill Bits - 1238510 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 12mm
View Details
Drill Bits - 172298 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 7.87 inch (200 mm)
Material Carbide; Carbide
Flutes / Edges 4
View Details
Hole Saw - 31568 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details