Sandvik AB Drill Bit 032490

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 62 MM OVERALL LENGTH 26 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4.9 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 4.9 MM DRILL DIAMETER IN MM 4.9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 62 MM OVERALL LENGTH 26 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4.9 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 4.9 MM DRILL DIAMETER IN MM 4.9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 032490 - Sandvik AB
Sandviken, Sweden
Drill Bit
032490
Drill Bit 032490
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 62 MM OVERALL LENGTH 26 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4.9 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 4.9 MM DRILL DIAMETER IN MM 4.9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 62 MM OVERALL LENGTH
  • 26 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 4.9 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 4.9 MM
  • DRILL DIAMETER IN MM 4.9
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 4ASMCO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 032490
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Screw Machine
Diameter 0.193 inch (4.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238498 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bit - 53120 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Shank Straight
Cutting Length 3.62 inch (92 mm)
View Details
2 suppliers
7/16 X 7/16 X 1-1/2 X 4 -3F RH BALL - 0337T00715004B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details