Sandvik AB Drill Bit 032400

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 55 MM OVERALL LENGTH 22 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 4 MM DRILL DIAMETER IN MM 4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 55 MM OVERALL LENGTH 22 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 4 MM DRILL DIAMETER IN MM 4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 032400 - Sandvik AB
Sandviken, Sweden
Drill Bit
032400
Drill Bit 032400
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 55 MM OVERALL LENGTH 22 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 4 MM DRILL DIAMETER IN MM 4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 55 MM OVERALL LENGTH
  • 22 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 4 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 4 MM
  • DRILL DIAMETER IN MM 4
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 4ASMCO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 032400
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Screw Machine
Diameter 0.157 inch (4.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Drill Bits - 1848184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.866 inch (22.0 mm)
Shank Square
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details