Sandvik AB Drill Bit 029256

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 36 MM OVERALL LENGTH 14 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 1.15 MM DRILL DIAMETER IN MM 1.15 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 36 MM OVERALL LENGTH 14 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 1.15 MM DRILL DIAMETER IN MM 1.15 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 029256 - Sandvik AB
Sandviken, Sweden
Drill Bit
029256
Drill Bit 029256
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 36 MM OVERALL LENGTH 14 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 1.15 MM DRILL DIAMETER IN MM 1.15 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 36 MM OVERALL LENGTH
  • 14 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD DIN
  • CUT MATERIAL IRON, STEEL
  • DRILL DIAMETER 1.15 MM
  • DRILL DIAMETER IN MM 1.15
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2AB MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 029256
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.045 inch (1.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216426 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.386 inch (86.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hole Saw - 31538 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/4 X 1/4 X 3/8 X 1-1/8 X 4 - 3F RH - 0314T00403754.1 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details