Sandvik AB Drill Bit 029015

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 40 MM OVERALL LENGTH 18 MM FLUTE LENGTH STRAIGHT SHANK TYPE 1.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 1.5 MM DRILL DIAMETER IN MM 1.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 40 MM OVERALL LENGTH 18 MM FLUTE LENGTH STRAIGHT SHANK TYPE 1.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 1.5 MM DRILL DIAMETER IN MM 1.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 029015 - Sandvik AB
Sandviken, Sweden
Drill Bit
029015
Drill Bit 029015
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 40 MM OVERALL LENGTH 18 MM FLUTE LENGTH STRAIGHT SHANK TYPE 1.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 1.5 MM DRILL DIAMETER IN MM 1.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 40 MM OVERALL LENGTH
  • 18 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER 1.5 MM
  • DRILL DIAMETER IN MM 1.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2AB MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 029015
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.059 inch (1.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1848128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 1.260 inch (32.0 mm)
Shank Square
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Hole Saw Kit - 31635 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill; Drill Set
Drill Type Hole Saw
View Details
1 X 1 X 1-1/4 X 2 X 5 - 2F RH CARBIDE - 0235T01612505.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details