Sandvik AB Drill Bit 026070

Description
" SURFACE TREATED HSS MATERIAL 150 MM OVERALL LENGTH 69 MM FLUTE LENGTH TAPER SHANK TYPE MT1 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 7 MM DRILL DIAMETER IN MM 7 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "
Description
" SURFACE TREATED HSS MATERIAL 150 MM OVERALL LENGTH 69 MM FLUTE LENGTH TAPER SHANK TYPE MT1 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 7 MM DRILL DIAMETER IN MM 7 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 026070 - Sandvik AB
Sandviken, Sweden
Drill Bit
026070
Drill Bit 026070
" SURFACE TREATED HSS MATERIAL 150 MM OVERALL LENGTH 69 MM FLUTE LENGTH TAPER SHANK TYPE MT1 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 7 MM DRILL DIAMETER IN MM 7 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 150 MM OVERALL LENGTH
  • 69 MM FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT1 SHANK SIZE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD DIN
  • CUT MATERIAL IRON, STEEL
  • DRILL DIAMETER 7 MM
  • DRILL DIAMETER IN MM 7
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATS MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 026070
Product Name Drill Bit
Product Drill
Units Metric
Diameter 0.276 inch (7.0 mm)
Shank Tapered
Cutting Length 2.72 inch (69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bits - 213398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
Dental -  - DATRON Dynamics, Inc.
DATRON Dynamics, Inc.
Specs
Product Drill
Units Fractional
Drill Type Surgical/Dental
View Details
High Speed Drill 221-#64 - 221-#64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details