Sandvik AB Drill Bit 020140

Description
" SURFACE TREATED HSS MATERIAL 17 INCH OVERALL LENGTH 10 INCH FLUTE LENGTH TAPER SHANK TYPE MT5 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-5/8 INCH DRILL DIAMETER - DECIMAL 1.625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-5/8 POINT ANGLE - UOM DEG 209 MODEL "
Description
" SURFACE TREATED HSS MATERIAL 17 INCH OVERALL LENGTH 10 INCH FLUTE LENGTH TAPER SHANK TYPE MT5 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-5/8 INCH DRILL DIAMETER - DECIMAL 1.625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-5/8 POINT ANGLE - UOM DEG 209 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 020140 - Sandvik AB
Sandviken, Sweden
Drill Bit
020140
Drill Bit 020140
" SURFACE TREATED HSS MATERIAL 17 INCH OVERALL LENGTH 10 INCH FLUTE LENGTH TAPER SHANK TYPE MT5 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-5/8 INCH DRILL DIAMETER - DECIMAL 1.625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-5/8 POINT ANGLE - UOM DEG 209 MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 17 INCH OVERALL LENGTH
  • 10 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT5 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-5/8 INCH
  • DRILL DIAMETER - DECIMAL 1.625
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-5/8
  • POINT ANGLE - UOM DEG
  • 209 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 020140
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 1.625 inch (41.3 mm)
Shank Tapered
Cutting Length 10.00 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB065UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 71PT-11/16 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.688 inch (17.5 mm)
Shank Hex
View Details