RS Components, Ltd. Hole Saws & Core Drill Bits 215984

Description
RS PRO S10401430 Drill Bit
Request a Quote
Description
RS PRO S10401430 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 215984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
215984
Hole Saws & Core Drill Bits 215984
RS PRO S10401430 Drill Bit

RS PRO S10401430 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 215984
Product Name Hole Saws & Core Drill Bits
Diameter 0.256 inch (6.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215956 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.126 inch (54.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Magnetic Drill Bits - 1239938 - RS Components, Ltd.
Specs
Diameter 0.945 inch (24.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Magnetic Drill Bits - 126692 - RS Components, Ltd.
Specs
Diameter 0.689 inch (17.5 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Drill Bits - 1624203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Masonry
Diameter 0.276 inch (7.0 mm)
Material Carbide; Tungsten carbide
View Details