Sandvik AB Drill Bit 020061

Description
" SURFACE TREATED HSS MATERIAL 11 INCH OVERALL LENGTH 6-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT3 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 61/64 INCH DRILL DIAMETER - DECIMAL .9531 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 61/64 POINT ANGLE - UOM DEG 209 MODEL "
Description
" SURFACE TREATED HSS MATERIAL 11 INCH OVERALL LENGTH 6-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT3 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 61/64 INCH DRILL DIAMETER - DECIMAL .9531 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 61/64 POINT ANGLE - UOM DEG 209 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 020061 - Sandvik AB
Sandviken, Sweden
Drill Bit
020061
Drill Bit 020061
" SURFACE TREATED HSS MATERIAL 11 INCH OVERALL LENGTH 6-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT3 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 61/64 INCH DRILL DIAMETER - DECIMAL .9531 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 61/64 POINT ANGLE - UOM DEG 209 MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 11 INCH OVERALL LENGTH
  • 6-3/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT3 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 61/64 INCH
  • DRILL DIAMETER - DECIMAL .9531
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 61/64
  • POINT ANGLE - UOM DEG
  • 209 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 020061
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.953 inch (24.2 mm)
Shank Tapered
Cutting Length 6.38 inch (162 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Hole Saw Arbor - 31906 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.438 inch (11.1 mm)
View Details
5/16 X 5/16 X 7/8 X 2-1/2 - 2FL RH CARBIDE - 0224T605087525 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details