Sandvik AB Drill Bit 020019

Description
" SURFACE TREATED HSS MATERIAL 6-3/8 INCH OVERALL LENGTH 3-1/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT1 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 19/64 INCH DRILL DIAMETER - DECIMAL .2968 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 19/64 POINT ANGLE - UOM DEG 209 MODEL "
Description
" SURFACE TREATED HSS MATERIAL 6-3/8 INCH OVERALL LENGTH 3-1/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT1 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 19/64 INCH DRILL DIAMETER - DECIMAL .2968 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 19/64 POINT ANGLE - UOM DEG 209 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 020019 - Sandvik AB
Sandviken, Sweden
Drill Bit
020019
Drill Bit 020019
" SURFACE TREATED HSS MATERIAL 6-3/8 INCH OVERALL LENGTH 3-1/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT1 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 19/64 INCH DRILL DIAMETER - DECIMAL .2968 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 19/64 POINT ANGLE - UOM DEG 209 MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 6-3/8 INCH OVERALL LENGTH
  • 3-1/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT1 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 19/64 INCH
  • DRILL DIAMETER - DECIMAL .2968
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 19/64
  • POINT ANGLE - UOM DEG
  • 209 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 020019
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.297 inch (7.5 mm)
Shank Tapered
Cutting Length 3.12 inch (79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239929 - RS Components, Ltd.
Specs
Diameter 1.260 inch (32.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Hole Saw - 31580 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/4 X 3/4 X 1-5/8 X 4 - 2FL RH CARBIDE - 0224T61216254 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details