Precision Cutting Tools, Inc. 3/4 X 3/4 X 3 X 6 - 2F RH BALL END CARBIDE 0235T01230006B

Description
3/4 X 3/4 X 3 X 6 - 2F RH BALL END CARBIDE
Datasheet
Description
3/4 X 3/4 X 3 X 6 - 2F RH BALL END CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 X 3/4 X 3 X 6 - 2F RH BALL END CARBIDE - 0235T01230006B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 X 3/4 X 3 X 6 - 2F RH BALL END CARBIDE
0235T01230006B
3/4 X 3/4 X 3 X 6 - 2F RH BALL END CARBIDE 0235T01230006B
3/4 X 3/4 X 3 X 6 - 2F RH BALL END CARBIDE

3/4 X 3/4 X 3 X 6 - 2F RH BALL END CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0235T01230006B
Product Name 3/4 X 3/4 X 3 X 6 - 2F RH BALL END CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221591 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Hole Saw Arbor - 31650 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.250 inch (6.3 mm)
View Details
3/8 X 3/8 X 1/2 X 2 - 2F RH BALL - 0224T00605002B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details