Sandvik AB Drill Bit 019414

Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-3/8 INCH OVERALL LENGTH 2-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER #14 DRILL DIAMETER - DECIMAL .182 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21P MODEL "
Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-3/8 INCH OVERALL LENGTH 2-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER #14 DRILL DIAMETER - DECIMAL .182 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 019414 - Sandvik AB
Sandviken, Sweden
Drill Bit
019414
Drill Bit 019414
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-3/8 INCH OVERALL LENGTH 2-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER #14 DRILL DIAMETER - DECIMAL .182 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21P MODEL "

"

  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 3-3/8 INCH OVERALL LENGTH
  • 2-3/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #14
  • DRILL DIAMETER - DECIMAL .182
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • QC21P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 019414
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #14
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Drill Bit Sets - 126782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Cutting Application Metal
View Details
High Speed Drill 220-GP-9/64 - 220-GP-9/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Hole Saw - 35-349 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.125 inch (28.6 mm)
View Details