Sandvik AB Drill Bit 018537

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 2-1/2 INCH OVERALL LENGTH 1-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER #37 DRILL DIAMETER - DECIMAL .104 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18H MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 2-1/2 INCH OVERALL LENGTH 1-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER #37 DRILL DIAMETER - DECIMAL .104 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18H MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018537 - Sandvik AB
Sandviken, Sweden
Drill Bit
018537
Drill Bit 018537
" JOBBERS LENGTH TYPE HSS MATERIAL 2-1/2 INCH OVERALL LENGTH 1-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER #37 DRILL DIAMETER - DECIMAL .104 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18H MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 2-1/2 INCH OVERALL LENGTH
  • 1-7/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • FAST SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #37
  • DRILL DIAMETER - DECIMAL .104
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18H MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018537
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #37
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215956 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.126 inch (54.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Hole Saw - 53731 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/8 X 3/8 X 1/2 X 2 - 2F RH BALL - 0224T00605002B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details